Integrated Silicon Solution, Inc. Memory IS42VM32400G-75BLI-TR

Description
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42VM32400G-75BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42VM32400G-75BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42VM32400G-75BLI-TR
Integrated Circuits (ICs) - Memory IS42VM32400G-75BLI-TR
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42VM32400G-75BLI-TR-ND IS42VM32400G-75BLI-TR IS42VM32400G-75BLI-TR IS42VM32400G-75BLI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 90-TFBGA BGA BGA; 90-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details