Integrated Silicon Solution, Inc. Memory IS42SM16320E-6BLI

Description
SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42SM16320E-6BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42SM16320E-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42SM16320E-6BLI
Memory IC and Storage Component 774-IS42SM16320E-6BLI
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42SM16320E-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM16320E-6BL I can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42SM16320E-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM16320E-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42SM16320E-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42SM16320E-6BLI
Integrated Circuits (ICs) - Memory IS42SM16320E-6BLI
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site
Memory - IS42SM16320E-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 54TFBGA

IC DRAM 512MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42SM16320E-6BLI-ND 774-IS42SM16320E-6BLI IS42SM16320E-6BLI IS42SM16320E-6BLI IS42SM16320E-6BLI
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 54-TFBGA BGA BGA; 54-TFBGA
Supply Voltage 3V ~ 3.6V 2.7 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 256000 kbits
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details