Integrated Silicon Solution, Inc. Memory - SDRAM - IS43DR16128A-3DBLI-TR IS43DR16128A-3DBLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777175-IS43DR16128A- 3DBLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 84-LFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 450ps Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-LFBGA (10.5x13.5) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777175-IS43DR16128A- 3DBLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 84-LFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 450ps Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-LFBGA (10.5x13.5) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43DR16128A-3DBLI-TR - 777175-IS43DR16128A-3DBLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16128A-3DBLI-TR
777175-IS43DR16128A-3DBLI-TR
Memory - SDRAM - IS43DR16128A-3DBLI-TR 777175-IS43DR16128A-3DBLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777175-IS43DR16128A- 3DBLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 84-LFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 2Gb (128M x 16) Access Time: 450ps Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-LFBGA (10.5x13.5) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777175-IS43DR16128A-3DBLI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 450ps
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 333MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-LFBGA (10.5x13.5)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43DR16128A-3DBLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16128A-3DBLI-TR
Memory IC and Storage Component 774-IS43DR16128A-3DBLI-TR
IC DRAM 2GBIT PARALLEL 84LFBGA Product overview: IS43DR16128A-3DBLI-T R from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128A-3DB LI-TR can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84LFBGA Product overview: IS43DR16128A-3DBLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128A-3DBLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 84LFBGA

IC DRAM 2GBIT PARALLEL 84LFBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 84LFBGA

IC DRAM 2GBIT PARALLEL 84LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16128A-3DBLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16128A-3DBLI-TR
Integrated Circuits (ICs) - Memory IS43DR16128A-3DBLI-TR
IC DRAM 2GBIT PARALLEL 84LFBGA

IC DRAM 2GBIT PARALLEL 84LFBGA

Supplier's Site
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-LFBGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-LFBGA (10.5x13.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777175-IS43DR16128A-3DBLI-TR 774-IS43DR16128A-3DBLI-TR IS43DR16128A-3DBLI-TR IS43DR16128A-3DBLI-TR IS43DR16128A-3DBLI-TR IS43DR16128A-3DBLI-TR
Product Name Memory - SDRAM - IS43DR16128A-3DBLI-TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR2; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details