IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42VM32160D-75BLI-T
SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Category: DRAM
Win Source Part Number: 1447504-IS42VM32160D
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PARALLEL 90TFBGA
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 90TFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42VM32160D-75BLI-TR | IS42VM32160D-75BLI-TR-ND | 1447504-IS42VM32160D-75BLI-TR | IS42VM32160D-75BLI-TR | IS42VM32160D-75BLI-TR | IS42VM32160D-75BLI-TR |
| Product Name | Memory IC and Storage Component | Memory | DRAM | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 6 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 32 bits | |||||
| Package Type | BGA; Tape & Reel (TR) | 90-TFBGA | BGA | BGA; 90-TFBGA |