Integrated Silicon Solution, Inc. Memory IS43DR81280B-25DBLI-TR

Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43DR81280B-25DBLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS43DR81280B-25DBLI-TR
IC DRAM 1GBIT PARALLEL 60TWBGA

IC DRAM 1GBIT PARALLEL 60TWBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 60TWBGA

IC DRAM 1GBIT PARALLEL 60TWBGA

Supplier's Site Datasheet
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

Buy Now Datasheet
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, It, T&r Integrated Silicon Solution (Issi) - 18W6799 - Newark, An Avnet Company
Chicago, IL, United States
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, It, T&r Integrated Silicon Solution (Issi)
18W6799
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, It, T&r Integrated Silicon Solution (Issi) 18W6799
1G, 1.8V, DDR2, 128Mx8, 400Mhz @CL5, 60 ball BGA, (8Mm x 10.5mm), RoHS, IT, T&R

1G, 1.8V, DDR2, 128Mx8, 400Mhz @CL5, 60 ball BGA, (8Mm x 10.5mm), RoHS, IT, T&R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43DR81280B-25DBLI-TR-ND IS43DR81280B-25DBLI-TR IS43DR81280B-25DBLI-TR IS43DR81280B-25DBLI-TR 18W6799
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory 1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, It, T&r Integrated Silicon Solution (Issi)
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 60-TFBGA BGA BGA; 60-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - 8 905 506 731 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers