Integrated Silicon Solution, Inc. Memory IS42SM32800K-75BLI-TR

Description
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42SM32800K-75BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1356834-IS42SM32800K-75BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356834-IS42SM32800K-75BLI-TR
Integrated Circuits (ICs) - Memory - Memory 1356834-IS42SM32800K-75BLI-TR
Win Source Part Number: 1356834-IS42SM32800K -75BLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 90-TFBGA Supplier Device Package: 90-TFBGA (8x13) Base Product Number: IS42SM32800 Technology: SDRAM - Mobile Mounting Type: Surface Mount HTSUS: 8542.32.0024 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.7V ~ 3.6V Memory Type: Volatile Memory Format: DRAM Memory Size: 256Mbit Memory Organization: 8M x 32 Memory Interface: Parallel Clock Frequency: 133 MHz Access Time: 6 ns

Win Source Part Number: 1356834-IS42SM32800K-75BLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 90-TFBGA
Supplier Device Package: 90-TFBGA (8x13)
Base Product Number: IS42SM32800
Technology: SDRAM - Mobile
Mounting Type: Surface Mount
HTSUS: 8542.32.0024
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 256Mbit
Memory Organization: 8M x 32
Memory Interface: Parallel
Clock Frequency: 133 MHz
Access Time: 6 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42SM32800K-75BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42SM32800K-75BLI-TR
Memory IC and Storage Component 774-IS42SM32800K-75BLI-TR
IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42SM32800K-75BLI-T R from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM32800K-75B LI-TR can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42SM32800K-75BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM32800K-75BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
256M, 3.3V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) - 29X5170 - Newark, An Avnet Company
Chicago, IL, United States
256M, 3.3V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi)
29X5170
256M, 3.3V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) 29X5170
256M, 3.3V, Mobile SDRAM, 8Mx32, 133Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT, T&R

256M, 3.3V, Mobile SDRAM, 8Mx32, 133Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT, T&R

Supplier's Site
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42SM32800K-75BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42SM32800K-75BLI-TR
Integrated Circuits (ICs) - Memory IS42SM32800K-75BLI-TR
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42SM32800K-75BLI-TR-ND 1356834-IS42SM32800K-75BLI-TR 774-IS42SM32800K-75BLI-TR IS42SM32800K-75BLI-TR 29X5170 IS42SM32800K-75BLI-TR IS42SM32800K-75BLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory 256M, 3.3V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It, T&r Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-TFBGA BGA; 90-TFBGA BGA
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 553395-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details