SDRAM - Mobile LPDDR2-S4 Memory IC 2Gb (64M x 32) Parallel 533MHz 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 533 MHz 168-VFBGA (12x12)
IC DRAM 2GBIT PARALLEL 168VFBGA
IC DRAM 2GBIT PAR 168VFBGA
IC DRAM 2GBIT PARALLEL 168VFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LD32640B-18BPLI-ND | IS43LD32640B-18BPLI | IS43LD32640B-18BPLI | IS43LD32640B-18BPLI | IS43LD32640B-18BPLI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR2-S4; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 168-VFBGA | BGA; 168-VFBGA | BGA | 168-VFBGA |