SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 125MHz 6ns 54-TFBGA (8x13)
IC DRAM 256MBIT PARALLEL 54TFBGA
IC DRAM 256MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 256Mbit Parallel 125 MHz 6 ns 54-TFBGA (8x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42VM16160D-8BLI-TR-ND | IS42VM16160D-8BLI-TR | IS42VM16160D-8BLI-TR | IS42VM16160D-8BLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 54-TFBGA | BGA | BGA; 54-TFBGA |