Integrated Silicon Solution, Inc. Memory IS43DR81280B-25DBL-TR

Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43DR81280B-25DBL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 60TWBGA

IC DRAM 1GBIT PARALLEL 60TWBGA

Supplier's Site Datasheet
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

Buy Now Datasheet
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, T&r Integrated Silicon Solution (Issi) - 18W6797 - Newark, An Avnet Company
Chicago, IL, United States
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, T&r Integrated Silicon Solution (Issi)
18W6797
1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, T&r Integrated Silicon Solution (Issi) 18W6797
1G, 1.8V, DDR2, 128Mx8, 400Mhz @CL5, 60 ball BGA, (8Mm x 10.5mm), RoHS, T&R

1G, 1.8V, DDR2, 128Mx8, 400Mhz @CL5, 60 ball BGA, (8Mm x 10.5mm), RoHS, T&R

Supplier's Site
Integrated Circuits (ICs) - Memory - IS43DR81280B-25DBL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR81280B-25DBL-TR
Integrated Circuits (ICs) - Memory IS43DR81280B-25DBL-TR
IC DRAM 1GBIT PARALLEL 60TWBGA

IC DRAM 1GBIT PARALLEL 60TWBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43DR81280B-25DBL-TR-ND IS43DR81280B-25DBL-TR IS43DR81280B-25DBL-TR 18W6797 IS43DR81280B-25DBL-TR
Product Name Memory Memory Memory 1G, 1.8V, Ddr2, 128Mx8, 400Mhz @cl5, 60 Ball Bga, (8Mm X 10.5Mm), Rohs, T&r Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 60-TFBGA BGA; 60-TFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 323017-32WS 02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA20PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details