SDRAM - Mobile LPDDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 134-TFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134TFBGA
IC DRAM 1GBIT PARALLEL 134TFBGA
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 333 MHz 134-TFBGA (10x11.5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LD16640A-3BLI-ND | IS43LD16640A-3BLI | IS43LD16640A-3BLI | IS43LD16640A-3BLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 134-TFBGA | BGA | BGA; 134-TFBGA |