Win Source Part Number: 1350917-IS42VM16400M
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 348
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 64Mbit
Access Time: 6 ns
Voltage - Supply: 1.7V ~ 1.95V
Mounting Type: Surface Mount
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS42VM16400
Memory Organization: 4M x 16
IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: IS42VM16400M-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM16400M-75B
SDRAM - Mobile Memory IC 64Mb (4M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
IC DRAM 64MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 64Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1350917-IS42VM16400M-75BLI | 774-IS42VM16400M-75BLI | IS42VM16400M-75BLI-ND | IS42VM16400M-75BLI | IS42VM16400M-75BLI | IS42VM16400M-75BLI | IS42VM16400M-75BLI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 6 ns | 8 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | -40degC ~ 85degC (TA) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |