SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 714588-IS43DR16320C-
Packaging: Tape and Reel
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 400ps
Categories: Integrated Circuits
Supplier Device Package: 84-TWBGA (8x12.5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
IC DRAM 512MBIT PAR 84TWBGA Product overview: IS43DR16320C-25DBLI-
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
IC DRAM 512MBIT PARALLEL 84TWBGA
IC DRAM 512MBIT PARALLEL 84TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR16320C-25DBLI-TR-ND | 714588-IS43DR16320C-25DBLI-TR | 774-IS43DR16320C-25DBLI-TR | IS43DR16320C-25DBLI-TR | IS43DR16320C-25DBLI-TR | IS43DR16320C-25DBLI-TR |
| Product Name | Memory | Memory - SDRAM - IS43DR16320C-25DBLI-TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 84-TFBGA | BGA; 84-TFBGA | BGA | |||
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V | 1.7V ~ 1.9V |