SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42VM16320E-6BLI-TR
Category: DRAM
Win Source Part Number: 1447410-IS42VM16320E
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)
IC DRAM 512MBIT PARALLEL 54TFBGA
IC DRAM 512MBIT PARALLEL 54TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42VM16320E-6BLI-TR-ND | 774-IS42VM16320E-6BLI-TR | 1447410-IS42VM16320E-6BLI-TR | IS42VM16320E-6BLI-TR | IS42VM16320E-6BLI-TR | IS42VM16320E-6BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | DRAM | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 54-TFBGA | BGA; 54-TFBGA | BGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V ~ 1.95V | 1.7V ~ 1.95V |