SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-TFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134TFBGA Product overview: IS43LD16640C-25BLI-T
IC DRAM 1GBIT PARALLEL 134TFBGA
IC DRAM 1GBIT PARALLEL 134TFBGA
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1592-1-ND | 774-IS43LD16640C-25BLI-TR | IS43LD16640C-25BLI-TR | IS43LD16640C-25BLI-TR | IS43LD16640C-25BLI-TR | IS43LD16640C-25BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR2-S4; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 134-TFBGA | BGA | 134-TFBGA | BGA; 134-TFBGA | ||
| Supply Voltage | 1.14V ~ 1.95V | 1.14~1.7 | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 1.14V ~ 1.95V | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits |