IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42VM16320E-75BLI-T
Win Source Part Number: 1356853-IS42VM16320E
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Base Product Number: IS42VM16320
Technology: SDRAM - Mobile
Mounting Type: Surface Mount
HTSUS: 8542.32.0028
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.95V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 512Mbit
Memory Organization: 32M x 16
Memory Interface: Parallel
Clock Frequency: 133 MHz
Access Time: 6 ns
SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
512M, 1.8V, Mobile SDRAM, 32Mx16, 133Mhz, 54 ball BGA (8Mm x 8mm) RoHS, T&R
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
IC DRAM 512MBIT PARALLEL 54TFBGA
IC DRAM 512MBIT PARALLEL 54TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42VM16320E-75BLI-TR | 1356853-IS42VM16320E-75BLI-TR | IS42VM16320E-75BLI-TR-ND | 29X5182 | IS42VM16320E-75BLI-TR | IS42VM16320E-75BLI-TR | IS42VM16320E-75BLI-TR |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | 512M, 1.8V, Mobile Sdram, 32Mx16, 133Mhz, 54 Ball Bga (8Mm X 8Mm) Rohs, T&r Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 8 ns | 6 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Number of Words | 8000 k |