Integrated Silicon Solution, Inc. Memory - SDRAM - IS42VM16400K-75BLI IS42VM16400K-75BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047985-IS42VM16400K -75BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): MT48H4M16LFB4-75IT:H ; IS42VM16400M-75BLI; IS42VM16400G-6BLE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047985-IS42VM16400K -75BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): MT48H4M16LFB4-75IT:H ; IS42VM16400M-75BLI; IS42VM16400G-6BLE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42VM16400K-75BLI - 1047985-IS42VM16400K-75BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42VM16400K-75BLI
1047985-IS42VM16400K-75BLI
Memory - SDRAM - IS42VM16400K-75BLI 1047985-IS42VM16400K-75BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1047985-IS42VM16400K -75BLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 6ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TFBGA (8x8) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: DRAM Max Frequency: 133MHz Alternative Parts (Cross-Reference): MT48H4M16LFB4-75IT:H ; IS42VM16400M-75BLI; IS42VM16400G-6BLE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1047985-IS42VM16400K-75BLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 6ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TFBGA (8x8)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 133MHz
Alternative Parts (Cross-Reference): MT48H4M16LFB4-75IT:H; IS42VM16400M-75BLI; IS42VM16400G-6BLE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42VM16400K-75BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42VM16400K-75BLI
Memory IC and Storage Component 774-IS42VM16400K-75BLI
IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: IS42VM16400K-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM16400K-75B LI can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: IS42VM16400K-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM16400K-75BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42VM16400K-75BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 64Mb (4M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 64Mb (4M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

Buy Now Datasheet
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42VM16400K-75BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42VM16400K-75BLI
Integrated Circuits (ICs) - Memory IS42VM16400K-75BLI
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site
Memory - IS42VM16400K-75BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 64Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 64Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1047985-IS42VM16400K-75BLI 774-IS42VM16400K-75BLI IS42VM16400K-75BLI-ND IS42VM16400K-75BLI IS42VM16400K-75BLI IS42VM16400K-75BLI
Product Name Memory - SDRAM - IS42VM16400K-75BLI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 6 ns 6 ns 6 ns 6 ns 6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 54-TFBGA (8x8) BGA; Tray 54-TFBGA BGA BGA; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - 27S41ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details