Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| DRAM - EDO Memory IC 16Mbit Parallel 25 ns 42-SOJ | |
| DRAM - EDO Memory IC 16Mbit Parallel 25 ns 44-TSOP II | |
| DRAM - EDO Memory IC 16Mbit Parallel 25 ns 50-TSOP II | |
| DRAM - EDO Memory IC 16Mbit Parallel 30 ns 42-SOJ | |
| DRAM - EDO Memory IC 16Mbit Parallel 30 ns 44-TSOP II | |
| DRAM - EDO Memory IC 4Mbit Parallel 18 ns 40-TSOP | |
| DRAM - FP Memory IC 16Mbit Parallel 25 ns 42-SOJ | |
| DRAM - FP Memory IC 16Mbit Parallel 25 ns 44-TSOP II | |
| DRAM - FP Memory IC 16Mbit Parallel 25 ns 50-TSOP II | |
| DRAM - FP Memory IC 16Mbit Parallel 25 ns 54-TSOP II | |
| DRAM - FP Memory IC 16Mbit Parallel 30 ns 42-SOJ | |
| DRAM - FP Memory IC 16Mbit Parallel 30 ns 44-TSOP II | |
| DRAM - FP Memory IC 4Mbit Parallel 18 ns 40-TSOP | |
| DRAM-RPC Memory IC 256Mbit Parallel 800 MHz 6 ns 50-WLCSP (1.96x4.63) | |
| LLDRAM2 Memory IC 288Mbit Parallel 533 MHz 144-uBGA (18.5x11) | |
| LLDRAM2 Memory IC 576Mbit HSTL 533 MHz 144-FBGA (18.5x11) | |
| LLDRAM2 Memory IC 576Mbit Parallel 533 MHz 144-uBGA (18.5x11) | |
| SDRAM - DDR Memory IC 128Mbit Parallel 250 MHz 700 ps 66-TSOP II | |
| SDRAM - DDR Memory IC 1Gbit SSTL_2 250 MHz 700 ps 66-TSOP II | |
| SDRAM - DDR Memory IC 256Mbit Parallel 250 MHz 700 ps 60-FBGA (8x13) | |
| SDRAM - DDR Memory IC 256Mbit Parallel 250 MHz 700 ps 66-TSOP II | |
| SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 66-TSOP II | |
| SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 66-TSOP II | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz | |
| SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 2Gbit SSTL_18 533 MHz 350 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x13) | |
| SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (9x13) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (7.5x10.5) | |
| SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 2133 MHz 20 ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x13) | |
| SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13.5) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13) | |
| SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 2Gbit 933 MHz 20 ns 96-FBGA (7.5x13) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (7.5x10.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.6) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (7.5x10.6) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.6) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (9x13) | |
| SDRAM - DDR3L Memory IC 512Mbit Parallel 667 MHz 20 ns 96-FBGA (8x13) | |
| SDRAM - DDR3L Memory IC 512Mbit Parallel 800 MHz 20 ns 96-FBGA (8x13) | |
| SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 96-FBGA (7.5x13.5) | |
| SDRAM - DDR4 Memory IC 4Gbit Parallel 1.33 GHz 96-FBGA (7.5x13.5) | |
| SDRAM - DDR4 Memory IC 4Gbit Parallel 1.6 GHz 96-FBGA (7.5x13.5) | |
| SDRAM - DDR4 Memory IC 4Gbit POD 1.333 GHz 18 ns 78-FBGA (7.5x10.6) | |
| SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 133 MHz 6 ns 54-FBGA (8x12) | |
| SDRAM - Mobile LPDDR3 Memory IC 24Gbit Parallel 1067 MHz | |
| SDRAM - Mobile LPDDR3 Memory IC 24Gbit Parallel 933 MHz | |
| SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8) | |
| SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 128Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8) | |
| SDRAM - Mobile Memory IC 128Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8) | |
| SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8) | |
| SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 32Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8) | |
| SDRAM - Mobile Memory IC 32Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 32Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 32Mbit Parallel 166 MHz 6 ns 54-TFBGA (8x8) | |
| SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 5.4 ns 90-WBGA (8x13) | |
| SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13) | |
| SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 200 MHz 4.5 ns 54-FBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 200 MHz 4.5 ns 54-TSOP II | |
| SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 50-TSOP II | |
| SDRAM Memory IC 16Mbit Parallel 143 MHz 5.5 ns 60-TFBGA (6.4x10.1) | |
| SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 50-TSOP II | |
| SDRAM Memory IC 16Mbit Parallel 166 MHz 5.5 ns 60-TFBGA (6.4x10.1) | |
| SDRAM Memory IC 16Mbit Parallel 200 MHz 5 ns 50-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 133 MHz 5.5 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 133 MHz 5.5 ns 54-TW-BGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-LFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TW-BGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-LFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TW-BGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 200 MHz 4.5 ns 54-FBGA (8x8) | |
| SDRAM Memory IC 256Mbit Parallel 200 MHz 4.5 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 200 MHz 5 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 4Gbit POD 1.333 GHz 18 ns 96-FBGA (7.5x13.5) | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 5.5 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TW-BGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-WBGA (11x13) | |
| SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TW-BGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-WBGA (11x13) | |
| SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 54-TW-BGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 200 MHz 4.5 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit LVTTL 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-MiniBGA (6.4x10.1) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5 ns 60-MiniBGA (6.4x10.1) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 200 MHz 5 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 64Mbit Parallel 200 MHz 5 ns 54-TSOP II |
| << Prev | Next >> |