SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 90TFBGA
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 90TFBGA
512M, 1.8V, Mobile SDRAM, 16Mx32, 166Mhz, 90 ball BGA (8Mm x 13mm) RoHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42VM32160E-6BLI-ND | IS42VM32160E-6BLI | IS42VM32160E-6BLI | IS42VM32160E-6BLI | 29X5185 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | 512M, 1.8V, Mobile Sdram, 16Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 90-TFBGA | BGA | BGA; 90-TFBGA |