Integrated Silicon Solution, Inc. Memory IS43DR16128C-3DBL

Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1567-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory - SDRAM - IS43DR16128C-3DBL - 921655-IS43DR16128C-3DBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16128C-3DBL
921655-IS43DR16128C-3DBL
Memory - SDRAM - IS43DR16128C-3DBL 921655-IS43DR16128C-3DBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921655-IS43DR16128C- 3DBL Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 84-TWBGA (8x12.5) Package: 84-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS43DR16128 Categories: Integrated Circuits (ICs) Case / Package: 84-TWBGA (8x12.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 209 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921655-IS43DR16128C-3DBL
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 84-TWBGA (8x12.5)
Package: 84-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43DR16128
Categories: Integrated Circuits (ICs)
Case / Package: 84-TWBGA (8x12.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 209
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43DR16128C-3DBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16128C-3DBL
Memory IC and Storage Component 774-IS43DR16128C-3DBL
IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128C-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128C-3DB L can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128C-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128C-3DBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43DR16128C-3DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 84TWBGA

IC DRAM 2GBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16128C-3DBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16128C-3DBL
Integrated Circuits (ICs) - Memory IS43DR16128C-3DBL
IC DRAM 2GBIT PARALLEL 84TWBGA

IC DRAM 2GBIT PARALLEL 84TWBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1567-ND 921655-IS43DR16128C-3DBL 774-IS43DR16128C-3DBL IS43DR16128C-3DBL IS43DR16128C-3DBL IS43DR16128C-3DBL
Product Name Memory Memory - SDRAM - IS43DR16128C-3DBL Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 84-TFBGA BGA; 84-TWBGA (8x12.5) BGA; 84-TFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers