SDRAM - Mobile Memory IC 512Mb (32M x 16) Parallel 133MHz 6ns 54-TFBGA (8x13)
IC DRAM 512MBIT PAR 54TFBGA Product overview: IS42VM16320D-75BLI-T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 001990-IS42VM16320D-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 6ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TFBGA (8x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC DRAM 512MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 54TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42VM16320D-75BLI-TR-ND | 774-IS42VM16320D-75BLI-TR | 001990-IS42VM16320D-75BLI-TR | IS42VM16320D-75BLI-TR | IS42VM16320D-75BLI-TR | IS42VM16320D-75BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS42VM16320D-75BLI-TR | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 54-TFBGA | BGA; Tape & Reel (TR) | BGA; 54-TFBGA (8x13) | BGA; 54-TFBGA | BGA | |
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |