Integrated Silicon Solution, Inc. Memory IS42VM16400M-6BLI-TR

Description
SDRAM - Mobile Memory IC 64Mb (4M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 64Mb (4M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42VM16400M-6BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 64Mb (4M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 64Mb (4M x 16) Parallel 166MHz 5.5ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory - IS42VM16400M-6BLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42VM16400M-6BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42VM16400M-6BLI-TR
Integrated Circuits (ICs) - Memory IS42VM16400M-6BLI-TR
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42VM16400M-6BLI-TR-ND IS42VM16400M-6BLI-TR IS42VM16400M-6BLI-TR IS42VM16400M-6BLI-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 54-TFBGA BGA; 54-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 457780-2260 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S29APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers