Integrated Silicon Solution, Inc. Memory - SDRAM - IS43DR16640B-25DBL IS43DR16640B-25DBL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 808068-IS43DR16640B- 25DBL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Supplier Device Package: 84-WBGA (8x12.5) Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 209 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 808068-IS43DR16640B- 25DBL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Supplier Device Package: 84-WBGA (8x12.5) Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 209 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43DR16640B-25DBL - 808068-IS43DR16640B-25DBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16640B-25DBL
808068-IS43DR16640B-25DBL
Memory - SDRAM - IS43DR16640B-25DBL 808068-IS43DR16640B-25DBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 808068-IS43DR16640B- 25DBL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Supplier Device Package: 84-WBGA (8x12.5) Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 209 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 808068-IS43DR16640B-25DBL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Supplier Device Package: 84-WBGA (8x12.5)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 209
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory IC and Storage Component - 774-IS43DR16640B-25DBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16640B-25DBL
Memory IC and Storage Component 774-IS43DR16640B-25DBL
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640B-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640B-25D BL can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640B-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640B-25DBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1275-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

Buy Now Datasheet
IC DRAM 1G PARALLEL 84WBGA

IC DRAM 1G PARALLEL 84WBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16640B-25DBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16640B-25DBL
Integrated Circuits (ICs) - Memory IS43DR16640B-25DBL
IC DRAM 1G PARALLEL 84WBGA

IC DRAM 1G PARALLEL 84WBGA

Supplier's Site
1G, 1.8V, Ddr2, 64Mx16, 400Mhz @ Cl5, 84 Ball Bga (8Mm X 12.5Mm) Rohs Integrated Silicon Solution (Issi) - 18W6782 - Newark, An Avnet Company
Chicago, IL, United States
1G, 1.8V, Ddr2, 64Mx16, 400Mhz @ Cl5, 84 Ball Bga (8Mm X 12.5Mm) Rohs Integrated Silicon Solution (Issi)
18W6782
1G, 1.8V, Ddr2, 64Mx16, 400Mhz @ Cl5, 84 Ball Bga (8Mm X 12.5Mm) Rohs Integrated Silicon Solution (Issi) 18W6782
1G, 1.8V, DDR2, 64Mx16, 400Mhz @ CL5, 84 ball BGA (8Mm x 12.5mm) RoHS

1G, 1.8V, DDR2, 64Mx16, 400Mhz @ CL5, 84 ball BGA (8Mm x 12.5mm) RoHS

Supplier's Site
Memory - IS43DR16640B-25DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 808068-IS43DR16640B-25DBL 774-IS43DR16640B-25DBL 706-1275-ND IS43DR16640B-25DBL IS43DR16640B-25DBL 18W6782 IS43DR16640B-25DBL
Product Name Memory - SDRAM - IS43DR16640B-25DBL Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory 1G, 1.8V, Ddr2, 64Mx16, 400Mhz @ Cl5, 84 Ball Bga (8Mm X 12.5Mm) Rohs Integrated Silicon Solution (Issi) Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 5962F1120201QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers