Integrated Silicon Solution, Inc. Memory IS43DR16640C-25DBL

Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1562-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory - SDRAM - IS43DR16640C-25DBL - 808149-IS43DR16640C-25DBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16640C-25DBL
808149-IS43DR16640C-25DBL
Memory - SDRAM - IS43DR16640C-25DBL 808149-IS43DR16640C-25DBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 808149-IS43DR16640C- 25DBL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Supplier Device Package: 84-TWBGA (8x12.5) Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 209 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 808149-IS43DR16640C-25DBL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Supplier Device Package: 84-TWBGA (8x12.5)
Temperature Range - Operating: 0°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 209
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory IC and Storage Component - 774-IS43DR16640C-25DBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16640C-25DBL
Memory IC and Storage Component 774-IS43DR16640C-25DBL
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640C-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640C-25D BL can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640C-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640C-25DBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 84TWBGA

IC DRAM 1GBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Memory - IS43DR16640C-25DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Dram, 64M X 16Bit, Wbga-84; Dram Type Integrated Silicon Solution (Issi) - 81Y1253 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 16Bit, Wbga-84; Dram Type Integrated Silicon Solution (Issi)
81Y1253
Dram, 64M X 16Bit, Wbga-84; Dram Type Integrated Silicon Solution (Issi) 81Y1253
DRAM, 64M X 16BIT, WBGA-84; DRAM Type:DDR2; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:400MHz; Memory Case Style:WBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:-; MSL:- RoHS Compliant: Yes

DRAM, 64M X 16BIT, WBGA-84; DRAM Type:DDR2; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:400MHz; Memory Case Style:WBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16640C-25DBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16640C-25DBL
Integrated Circuits (ICs) - Memory IS43DR16640C-25DBL
IC DRAM 1GBIT PARALLEL 84TWBGA

IC DRAM 1GBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 84TWBGA

IC DRAM 1GBIT PARALLEL 84TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1562-ND 808149-IS43DR16640C-25DBL 774-IS43DR16640C-25DBL IS43DR16640C-25DBL IS43DR16640C-25DBL 81Y1253 IS43DR16640C-25DBL IS43DR16640C-25DBL
Product Name Memory Memory - SDRAM - IS43DR16640C-25DBL Memory IC and Storage Component Memory Memory Dram, 64M X 16Bit, Wbga-84; Dram Type Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 84-TFBGA BGA; 84-TFBGA WBGA BGA 84-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 16-4134-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers