Integrated Silicon Solution, Inc. Memory IS43LD16640C-18BLI-TR

Description
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (64M x 16) Parallel 533MHz 134-TFBGA (10x11.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (64M x 16) Parallel 533MHz 134-TFBGA (10x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43LD16640C-18BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (64M x 16) Parallel 533MHz 134-TFBGA (10x11.5)

SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (64M x 16) Parallel 533MHz 134-TFBGA (10x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43LD16640C-18BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LD16640C-18BLI-TR
Integrated Circuits (ICs) - Memory IS43LD16640C-18BLI-TR
IC DRAM 1GBIT PARALLEL 134TFBGA

IC DRAM 1GBIT PARALLEL 134TFBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 134TFBGA

IC DRAM 1GBIT PARALLEL 134TFBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 533 MHz 134-TFBGA (10x11.5)

SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 533 MHz 134-TFBGA (10x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43LD16640C-18BLI-TR-ND IS43LD16640C-18BLI-TR IS43LD16640C-18BLI-TR IS43LD16640C-18BLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 134-TFBGA BGA BGA; 134-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 593995-005-69 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details