SDRAM - Mobile LPDDR2-S4 Memory IC 2Gb (128M x 16) Parallel 533MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 533 MHz 134-TFBGA (10x11.5)
IC DRAM 2GBIT PARALLEL 134TFBGA
IC DRAM 2GBIT PARALLEL 134TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LD16128B-18BL-ND | IS43LD16128B-18BL | IS43LD16128B-18BL | IS43LD16128B-18BL |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 134-TFBGA | BGA; 134-TFBGA | BGA |