Axial lead metallized polypropylene film capacitor for high dv/dt applications, rated for 1500 VDC continuous voltage with a surge voltage of 2200 VDC. Capacitance is 1.5 µF with a tolerance of ±10% at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 100 kHz and 70°C. Dimensions are 35.5 mm in diameter and 55 mm in length. Dissipation factor is ≤0.07% at 1 kHz and 25°C. Insulation resistance is ≥30000 MΩ×µF at 25°C and 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Coating is flame-retardant polyester tape with epoxy resin end fill meeting UL94V0. Terminal to terminal dielectric strength is 160% of rated VDC or 200% VDC for 2 seconds at 25°C. Life expectancy is 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PPS152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |