The 155PMB122K#P0 is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 1200 VDC working voltage and 1.5 µF capacitance. It has a case size of 42.5 mm × 45 mm × 33 mm and uses a flame-retardant plastic box with epoxy resin coating (UL94V-0). The capacitor features lead-free tinned copper terminals, self-inductance under 1 nH per mm of lead spacing, and is designed for operation at temperatures up to 100°C with derating above 85°C. It meets a dielectric strength of 160% of rated DC voltage for 60 seconds and uses double metallized film with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PMB122K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |