Cornell DubilierFilm Paper Film Capacitors155PSB850K2JA
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 750
ESR: 2.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 750
ESR: 2.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 155PSB850K2JA is a radial lead film capacitor with a capacitance of 1.5 µF, a voltage rating of 850 VDC, and a maximum dV/dt of 750 V/µs. It has an ESR of 2.9 mΩ at 100 kHz and 25°C, with an RMS ripple current of 14 A at 70°C. The dimensions are 41.5 mm × 44 mm × 20 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features two radial leads, operates from -40°C to +100°C, and uses double metallized polypropylene film with a flame-retardant epoxy-coated plastic box (UL94V-0).
Datasheet Summary Powered by GS/AI
The 155PSB850K2JA is a radial lead film capacitor with a capacitance of 1.5 µF, a voltage rating of 850 VDC, and a maximum dV/dt of 750 V/µs. It has an ESR of 2.9 mΩ at 100 kHz and 25°C, with an RMS ripple current of 14 A at 70°C. The dimensions are 41.5 mm × 44 mm × 20 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features two radial leads, operates from -40°C to +100°C, and uses double metallized polypropylene film with a flame-retardant epoxy-coated plastic box (UL94V-0).