Metallized Polypropylene Film Capacitors, Direct Mount Snubber, Lug Terminals 15µF
Manufacturer: Illinois Capacitor
Win Source Part Number: 764605-156PMC400KSP0
Series: PMC
Packaging: Bulk
Operating Temperature Range: -40°C ~ 100°C
Termination: Quick Connect
Package: Rectangular Box
Voltage Rating - AC: 275V
Voltage Rating - DC: 400V
Applications: Snubber
Mounting: Chassis Mount
Capacitance: 15μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.9 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 1.673" L x 1.299" W (42.50mm x 33.00mm)
Height - Seated (Maximum): 1.772" (45.00mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
15µF Film Capacitor 275V 400V Polypropylene (PP), Metallized Rectangular Box
CAP FILM 15UF 10% 400VDC SCREW
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-156PMC400KSP0 | 764605-156PMC400KSP0 | 156PMC400KSP0-ND | 156PMC400KSP0 |
| Product Name | Film Capacitors | Film Capacitors - 156PMC400KSP0 | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |