Cornell Dubilier Film Paper Film Capacitors 156MWR100K

Description
For New Design: Yes Capacitance: 15 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 118 mΩ Diameter: 21mm Length: 34mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 118 mΩ Diameter: 21mm Length: 34mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 156MWR100K is an axial lead metallized polyester film capacitor rated for 100 VDC, with a capacitance of 15 µF, a case size of 21 mm in diameter and 34 mm in length, and lead diameter of 1.0 mm. It operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±10%, and meets a dielectric strength test of 160% of rated voltage for 2 seconds. The part uses a flame-retardant polyester tape wrap with epoxy resin end fills (UL94V0) and features lead-free tinned leads.

Datasheet Summary
Powered by GS/AI

The 156MWR100K is an axial lead metallized polyester film capacitor rated for 100 VDC, with a capacitance of 15 µF, a case size of 21 mm in diameter and 34 mm in length, and lead diameter of 1.0 mm. It operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of ±10%, and meets a dielectric strength test of 160% of rated voltage for 2 seconds. The part uses a flame-retardant polyester tape wrap with epoxy resin end fills (UL94V0) and features lead-free tinned leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 156MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
156MWR100K
Film Paper Film Capacitors 156MWR100K
For New Design: Yes Capacitance: 15 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 118 mΩ Diameter: 21mm Length: 34mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 2
  • RMS Current: —
  • ESR: 118 mΩ
  • Diameter: 21mm
  • Length: 34mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1074-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1074-ND
Film Capacitors 1572-1074-ND
15µF Film Capacitor 63V 100V Polyester, Metallized Axial

15µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitor - 156MWR100K - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
156MWR100K
Film Capacitor 156MWR100K
Metallized Polyester Film Capacitors|•Bypass|• Coupling|•Filtering| •Blocking

Metallized Polyester Film Capacitors|•Bypass|•Coupling|•Filtering|•Blocking

Supplier's Site
Film Capacitors - 2002-156MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-156MWR100K
Film Capacitors 2002-156MWR100K
Metallized Polyester Film Capacitors 15µF 100V

Metallized Polyester Film Capacitors 15µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 156MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
156MWR100K
Capacitors - Film Capacitors 156MWR100K
CAP FILM 15UF 10% 100VDC AXIAL

CAP FILM 15UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 156MWR100K 1572-1074-ND 156MWR100K 2002-156MWR100K 156MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers