The Type 160 series consists of radial metallized polyester capacitors in rigid plastic cases with lead spacings of 10 mm to 27.5 mm, rated for 63 to 1000 Vdc and operating from -55 ºC to +125 ºC. Capacitance ranges from 0.0022 µF to 10.0 µF with tolerances of ±5%, ±10%, or ±20%. The case and epoxy meet UL94V0, and the part is RoHS compliant. Tinned copper-clad steel leads are 5.5 mm ±1.0 mm long. For the 160224K100D-F variant, dimensions are 13.0 mm × 5.0 mm × 11.0 mm with 10.0 mm lead spacing, and self-inductance is approximately 9 nH. The dielectric withstand voltage is 1.6 × rated voltage.
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.22µF 100V
CAP FILM 0.22UF 10% 100VDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 160224K100D-F | 338-3924-ND | 2002-160224K100D-F | 160224K100D-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |