Cornell Dubilier GENERAL PURPOSE FILM Capacitors 155MMR250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
155MMR250K
GENERAL PURPOSE FILM Capacitors 155MMR250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitor, 1.5Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 84M4356 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1.5Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
84M4356
Film Capacitor, 1.5Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 84M4356
FILM CAPACITOR, 1.5UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, 1.5UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - 155MMR250K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
155MMR250K
Film Capacitors 155MMR250K
CAP FILM 1.5UF 10% 250VDC RADIAL

CAP FILM 1.5UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 155MMR250K 84M4356 155MMR250K
Product Name GENERAL PURPOSE FILM Capacitors Film Capacitor, 1.5Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details