The 154PPS102KJ is an axial lead metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies, rated for 1000 VDC and 1500 VDC surge voltage, with a capacitance of 0.15 µF. It has a maximum RMS ripple current of 4.5 A at 25°C and 340 A at 70°C, an ESR of 10.3 mΩ at 100 kHz, and dimensions of 13 mm diameter by 34 mm length. The capacitor operates from -40°C to +85°C, has a dissipation factor of 0.05% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. It features flame-retardant polyester tape and epoxy resin end fill, with lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, and self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS102KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |