Cornell Dubilier Film Paper Film Capacitors 155PSB152K2R

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB152K2R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 1.5 µF, a maximum dv/dt of 725 V/µs, an ESR of 3.3 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 14 A at 70°C. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and terminal diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and is rated for an operating temperature range of -40°C to +100°C (PSB). Its insulation resistance is ≥30 GΩ at 25°C, and it has a capacitance tolerance of ±10% at 1 kHz. The self inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 155PSB152K2R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 1.5 µF, a maximum dv/dt of 725 V/µs, an ESR of 3.3 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 14 A at 70°C. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and terminal diameter of 1.2 mm. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and is rated for an operating temperature range of -40°C to +100°C (PSB). Its insulation resistance is ≥30 GΩ at 25°C, and it has a capacitance tolerance of ±10% at 1 kHz. The self inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB152K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB152K2R
Film Paper Film Capacitors 155PSB152K2R
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 725
  • ESR: 3.3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB152K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB152K2R
Capacitors - Film Capacitors 155PSB152K2R
CAP FILM 1.5UF 10% 1.5KVDC RAD

CAP FILM 1.5UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB152K2R 155PSB152K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 104RSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details