The 154RMB302K# is a metallized polypropylene power snubber capacitor with a DC voltage rating of 3000 V, a capacitance of 0.15 µF, and termination lugs designed for direct mounting. It operates within a temperature range of -40°C to +85°C, features a flame-retardant epoxy-coated plastic case (UL94V-0), and uses lead-free tinned copper leads. The module has a physical dimension of 42.5 mm x 30 mm x 22 mm and meets a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C. It employs double metallized film construction with internal series connections and specifies an insulation resistance of at least 30 GΩ·µF at 25°C. The capacitance tolerance is +10% at 1 kHz and 25°C, with a dissipation factor below 0.001. The part is rated for 30,000 hours of operation at AC voltage and has a capacitance drift of less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154RMB302K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |