Cornell Dubilier Film Paper Film Capacitors 155RSB202K2R

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 725 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 725 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155RSB202K2R is a radial lead, high current, low ESR film capacitor rated for 2000 VDC with a capacitance of 1.5 µF. It operates from -40°C to +85°C and has a maximum dV/dt of 725 V/µs and an ESR of 4.4 mΩ at 100 kHz and +25°C. The RMS ripple current is 14 A. Dimensions are 57.5 mm × 50 mm × 35 mm with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and leads are lead-free tinned copper. The dielectric is double metallized polypropylene with internal series connections. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ×µF at 300 VDC and 25°C. Life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 155RSB202K2R is a radial lead, high current, low ESR film capacitor rated for 2000 VDC with a capacitance of 1.5 µF. It operates from -40°C to +85°C and has a maximum dV/dt of 725 V/µs and an ESR of 4.4 mΩ at 100 kHz and +25°C. The RMS ripple current is 14 A. Dimensions are 57.5 mm × 50 mm × 35 mm with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and leads are lead-free tinned copper. The dielectric is double metallized polypropylene with internal series connections. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ×µF at 300 VDC and 25°C. Life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155RSB202K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155RSB202K2R
Film Paper Film Capacitors 155RSB202K2R
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 725 ESR: 4.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 725
  • ESR: 4.4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 155RSB202K2R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details