The 154PPS122KG is an axial leaded polypropylene film capacitor for high dv/dt applications, rated at 1200 VDC with a 1750 VDC surge voltage and 550 VAC. Capacitance is 0.15 µF with ±10% tolerance at 1 kHz and 25°C. Dissipation factor is ≤0.05% at 1 kHz and 25°C, and insulation resistance is 30,000 MΩ×µF. Self-inductance is under 1 nH per mm of lead spacing. Operating temperature ranges from -40°C to +85°C. Life expectancy is 100,000 hours at 70°C under DC voltage. RMS ripple current is 5.5 A at 25°C and 100 kHz, with an ESR of 8.8 mΩ. Dimensions are 11.5 mm in diameter by 29 mm in length. Leads are lead-free tinned copper, and the case is coated with flame-retardant polyester tape and epoxy resin.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS122KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |