The Type 160 series consists of radial lead metallized polyester capacitors with a rugged plastic case meeting UL94V0, offering capacitance from 0.0022 µF to 10.0 µF, voltage ratings from 63 to 1000 Vdc, and an operating temperature range of -55 °C to +125 °C. The part 160154K100C-F corresponds to a 0.15 µF, ±10% tolerance, 100 Vdc capacitor with a 10.0 mm lead spacing, dimensions of 13.0 mm length, 5.0 mm thickness, 11.0 mm height, and 0.8 mm lead diameter. The case and epoxy fill are RoHS compliant, and the capacitor is non-polar with non-inductive winding. Maximum DC leakage current is 3 µA or 0.01CV, whichever is greater, and dielectric withstand voltage is 1.6 times rated voltage. Total self-inductance is approximately 9 nH for 10 mm pitch. Long-term stability is ±3% change after two years.
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.15µF 100V
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 160154K100C-F | 160154K100C-F-ND | 2002-160154K100C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |