Cornell Dubilier Film Paper Film Capacitors 155PSB850K4J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155PSB850K4J is a radial lead, high-current, low-ESR film capacitor for use in power semiconductor circuits, with a rated DC voltage of 850 V, capacitance of 1.5 µF, and a maximum dv/dt of 750 V/µs. It has a typical ESR of 2.3 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 24 A at +70°C. The part is constructed with double metallized polypropylene film and enclosed in a flame-retardant epoxy-coated plastic box rated UL94V-0. It features lead-free tinned copper leads with a 10.2 mm pitch and 1.2 mm diameter, and dimensions of 42.5 mm × 37 mm × 28 mm. It operates from -40°C to +100°C with capacitance tolerance of ±10% at 1 kHz. Capacitance drift is limited to less than 0.5% after two years at 40°C and self-inductance is under 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 155PSB850K4J is a radial lead, high-current, low-ESR film capacitor for use in power semiconductor circuits, with a rated DC voltage of 850 V, capacitance of 1.5 µF, and a maximum dv/dt of 750 V/µs. It has a typical ESR of 2.3 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 24 A at +70°C. The part is constructed with double metallized polypropylene film and enclosed in a flame-retardant epoxy-coated plastic box rated UL94V-0. It features lead-free tinned copper leads with a 10.2 mm pitch and 1.2 mm diameter, and dimensions of 42.5 mm × 37 mm × 28 mm. It operates from -40°C to +100°C with capacitance tolerance of ±10% at 1 kHz. Capacitance drift is limited to less than 0.5% after two years at 40°C and self-inductance is under 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155PSB850K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155PSB850K4J
Film Paper Film Capacitors 155PSB850K4J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2.3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 155PSB850K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
155PSB850K4J
Capacitors - Film Capacitors 155PSB850K4J
CAP FILM 1.5UF 10% 850VDC RADIAL

CAP FILM 1.5UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 155PSB850K4J 155PSB850K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers