Cornell DubilierFilm Paper Film Capacitors154RSB302K2J
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 10.8 mΩ
RMS Current: —
Length: 42mm
Height: 32mm
Thickness: 17mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 10.8 mΩ
RMS Current: —
Length: 42mm
Height: 32mm
Thickness: 17mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 154RSB302K2J is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits in applications such as induction heaters and switching power supplies. It operates within a temperature range of -40°C to +85°C, has a DC voltage rating of 3000 V, and a capacitance of 0.15 µF with a tolerance of ±10%. The capacitor has a maximum dv/dt of 2050 V/µs and an ESR of 10.8 mΩ at 100 kHz and 25°C. It features a dielectric of polypropylene, flame-retardant epoxy-coated housing (UL94V-0), and lead-free tinned copper leads. Its dimensions are 42.5 mm × 32 mm × 17 mm with a lead spacing of 37.5 mm and two radial leads. The dissipation factor at 1 kHz and 25°C is less than 0.001, and the insulation resistance is at least 30 GΩ.µF. The self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 154RSB302K2J is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits in applications such as induction heaters and switching power supplies. It operates within a temperature range of -40°C to +85°C, has a DC voltage rating of 3000 V, and a capacitance of 0.15 µF with a tolerance of ±10%. The capacitor has a maximum dv/dt of 2050 V/µs and an ESR of 10.8 mΩ at 100 kHz and 25°C. It features a dielectric of polypropylene, flame-retardant epoxy-coated housing (UL94V-0), and lead-free tinned copper leads. Its dimensions are 42.5 mm × 32 mm × 17 mm with a lead spacing of 37.5 mm and two radial leads. The dissipation factor at 1 kHz and 25°C is less than 0.001, and the insulation resistance is at least 30 GΩ.µF. The self-inductance is less than 1 nH per mm of lead spacing.