Cornell Dubilier Film Paper Film Capacitors 154PSB122K2H

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 7.6 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 7.6 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB122K2H is a radial lead, metallized polypropylene film capacitor rated for 1200 VDC, with a capacitance of 0.15 µF, a maximum dv/dt of 1500 V/µs, and a typical ESR of 7.6 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 7.5 A at 70°C and dimensions of 32 mm × 22 mm × 13 mm. The capacitor features lead-free tinned copper leads, a flame-retardant epoxy-coated plastic case (UL94V-0), and operates from -40°C to +100°C with a capacitance tolerance of ±10%. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 154PSB122K2H is a radial lead, metallized polypropylene film capacitor rated for 1200 VDC, with a capacitance of 0.15 µF, a maximum dv/dt of 1500 V/µs, and a typical ESR of 7.6 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 7.5 A at 70°C and dimensions of 32 mm × 22 mm × 13 mm. The capacitor features lead-free tinned copper leads, a flame-retardant epoxy-coated plastic case (UL94V-0), and operates from -40°C to +100°C with a capacitance tolerance of ±10%. Self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 30 GΩ·µF at 25°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage for 60 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB122K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB122K2H
Film Paper Film Capacitors 154PSB122K2H
For New Design: Yes Capacitance: 150 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 7.6 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1500
  • ESR: 7.6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 154PSB122K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154PSB122K2H
Capacitors - Film Capacitors 154PSB122K2H
CAP FILM 0.15UF 10% 1.2KVDC RAD

CAP FILM 0.15UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 154PSB122K2H 154PSB122K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers