The 158X153 is a Type X2 metallized polyester radial lead capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.015 µF and a tolerance of ±20%. It features a flame retardant case meeting UL94V-0, tinned copper clad steel leads, and dimensions of 17.0 mm length, 5.0 mm thickness, 12.0 mm height, and 15.0 mm lead spacing. It operates from -40 °C to +100 °C and is approved by UL, CSA, VDE, and NEMKO per EN 60384-14.
X2 And Arc Suppression
0.015µF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 0.015UF 20% 275VAC RAD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 158X153 | 158X153-ND | 158X153 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |