The Type 160 series comprises radial metallized polyester capacitors in rugged plastic cases meeting UL94V0, with lead spacings of 10 to 27.5 mm and capacitances from 0.0022 µF to 10.0 µF. The 160184K100C-F is a 0.18 µF, 100 Vdc variant with ±10% tolerance and 10 mm lead spacing, measuring 13.0 mm × 5.0 mm × 11.0 mm. It operates from -55 ºC to +125 ºC with voltage derating above 85 ºC, features non-polar, non-inductive construction, and is RoHS compliant. Maximum DC leakage is 3 µA or 0.01CV, whichever is greater. Dielectric withstand voltage is 1.6× rated voltage, and dissipation factor is ≤150×10⁻⁴ at 10 kHz. Self-inductance is approximately 9 nH.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.18µF 100V
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.18UF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 160184K100C-F | 2002-160184K100C-F | 160184K100C-F-ND | 160184K100C-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |