The 155RMB252K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 2500 V, capacitance of 1.5 µF, and operating temperature range of -40°C to +85°C. It features lead-free tinned copper terminals, flame-retardant epoxy-coated plastic housing (UL94V-0), and a dimensional size of 42.5 mm × 45 mm × 33 mm. The capacitor has a dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ·µF at 25°C, and a life expectancy of 30,000 hours at rated AC voltage. Dielectric strength is 3 kVAC applied between terminals and case for 60 seconds. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. The construction uses double metallized film with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155RMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |