The 154PPS850KG is an axial metallized polypropylene film capacitor for high dv/dt applications, rated at 850 V DC and 1300 V surge. It has a capacitance of 0.15 µF with ±10% tolerance at 1 kHz and 25°C, supporting a maximum RMS ripple current of 375 A at 25°C and 300 A at 70°C. Its dimensions are 11.5 mm in diameter and 29 mm in length. Dissipation factor is 0.05% max at 1 kHz and 25°C, insulation resistance exceeds 30,000 MΩ×µF, and self-inductance is under 1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. The case is wrapped in flame-retardant polyester tape with epoxy end fill (UL94V0) and uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPS850KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |