The 155PMC700K#P2 is a metallized polypropylene film capacitor for high-current, high-dv/dt applications like switching power supplies. It is rated for 700 VDC and 400 VAC at 50/60 Hz with a capacitance of 1.5 µF and ±10% tolerance at 1 kHz, 25°C. Dimensions are 42.5 mm × 27.5 mm × 24.5 mm with lug terminals. Operating temperature ranges from -40°C to +100°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 3000 MΩ×µF at 25°C. Self-inductance is under 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at VAC and 100,000 hours at VDC. Capacitance drift is under 0.5% after two years at 40°C. Dielectric strength is 160% of rated VDC or 150% of VAC applied for 2 seconds. Packaging is flame-retardant epoxy resin (UL94V-0) with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 155PMC700K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |