Cornell Dubilier Film Paper Film Capacitors 155RSB152K2J

Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 155RSB152K2J is a radial lead film capacitor designed for high pulse and RMS current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 1500 V, operates within a temperature range of -40°C to +85°C, and uses a polypropylene dielectric with flame-retardant epoxy resin coating (UL94V-0). The capacitor measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with 2 leads spaced 37.5 mm apart and a lead diameter of 1.2 mm. It has a maximum dv/dt of 1000 V/µs, an ESR of 4.8 mΩ at 100 kHz and +25°C, and an RMS ripple current capacity of 14 A at +70°C. Capaci cance tolerance is ±10% at 1 kHz, with an insulation resistance of at least 30 GΩ·µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 155RSB152K2J is a radial lead film capacitor designed for high pulse and RMS current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 1500 V, operates within a temperature range of -40°C to +85°C, and uses a polypropylene dielectric with flame-retardant epoxy resin coating (UL94V-0). The capacitor measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with 2 leads spaced 37.5 mm apart and a lead diameter of 1.2 mm. It has a maximum dv/dt of 1000 V/µs, an ESR of 4.8 mΩ at 100 kHz and +25°C, and an RMS ripple current capacity of 14 A at +70°C. Capaci cance tolerance is ±10% at 1 kHz, with an insulation resistance of at least 30 GΩ·µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 155RSB152K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
155RSB152K2J
Film Paper Film Capacitors 155RSB152K2J
For New Design: Yes Capacitance: 1.5 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1000 ESR: 4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1.5 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 4 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 155RSB152K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details