Cornell Dubilier Film Paper Film Capacitors 154PSB302K2JA

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6.7 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6.7 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154PSB302K2JA is a radial lead film capacitor for high pulse and rms current applications, with a rated DC voltage of 3000 V, capacitance of 0.15 µF, maximum dv/dt of 2500 V/µs, and ESR of 6.7 mΩ at 100 kHz and +25°C. It measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with two lead terminals spaced 10.2 mm apart. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates at temperatures from -40°C to +100°C, with an insulation resistance of at least 30 GΩ·µF at 25°C and a dielectric strength of 160% of rated VDC or 150% of rated VAC applied for 2 seconds. The capacitance tolerance is ±10%, and the capacitance drift is less than 0.5% after two years at 40°C.

Datasheet Summary
Powered by GS/AI

The 154PSB302K2JA is a radial lead film capacitor for high pulse and rms current applications, with a rated DC voltage of 3000 V, capacitance of 0.15 µF, maximum dv/dt of 2500 V/µs, and ESR of 6.7 mΩ at 100 kHz and +25°C. It measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with two lead terminals spaced 10.2 mm apart. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates at temperatures from -40°C to +100°C, with an insulation resistance of at least 30 GΩ·µF at 25°C and a dielectric strength of 160% of rated VDC or 150% of rated VAC applied for 2 seconds. The capacitance tolerance is ±10%, and the capacitance drift is less than 0.5% after two years at 40°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154PSB302K2JA - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154PSB302K2JA
Film Paper Film Capacitors 154PSB302K2JA
For New Design: Yes Capacitance: 150 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 6.7 mΩ RMS Current: — Length: 42mm Height: 44mm Thickness: 24mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2500
  • ESR: 6.7 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 44mm
  • Thickness: 24mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 154PSB302K2JA
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details