Cornell Dubilier Film Capacitors 158X104K

Description
CAP FILM 0.1UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 158X104K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
158X104K
Film Capacitors 158X104K
CAP FILM 0.1UF 10% 275VAC RADIAL

CAP FILM 0.1UF 10% 275VAC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.1Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier - 62H9176 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
62H9176
Capacitor Polyester Film 0.1Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier 62H9176
CAPACITOR POLYESTER FILM 0.1UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 275V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 158X104K 62H9176
Product Name Film Capacitors Capacitor Polyester Film 0.1Uf, 275V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details