Cornell Dubilier Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 160153J400C-F

Description
CAPACITOR POLYESTER FILM 0.015UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.015UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier - 81K6342 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
81K6342
Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier 81K6342
CAPACITOR POLYESTER FILM 0.015UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.015UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Lead Spacing:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K6342
Product Name Capacitor Polyester Film 0.015Uf, 400V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 105PHB600K2H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
Ceramic Capacitors - C11CF200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers